The HHT332P016HJ0 is a 3300 µF aluminum electrolytic capacitor rated for 16 Vdc operation up to 175 °C with a capacitance tolerance of -10% to +30%. It has a case size of 22 mm diameter by 45 mm length, constructed with stainless steel for ruggedness in high-temperature environments. The part supports a ripple current of 8.9 A at 150 °C and meets a 2000-hour DC life test at rated voltage and temperature. Impedance at -40 °C does not exceed three times the value at +25 °C at 120 Hz, and it withstands 20 g vibration per MIL-STD-202 Method 204. The unit features axial leads and is marked with a label.
CAP ALUM 3300UF 16V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HHT332P016HJ0 | HHT332P016HJ0 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) |