Cornell Dubilier Aluminum Electrolytic HJR228M016

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.38 A @ 100 kHz, 125°C ESR: 120.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.38 A @ 100 kHz, 125°C ESR: 120.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HJR228M016 is a 2,200 μf, 16 V aluminum electrolytic capacitor designed for use in inverters, DC link, and motor control applications. It has a diameter of 16 mm and a length of 25 mm, with a lead spacing of 7.5 mm. The capacitor operates from -40°C to +125°C and is rated for 5,000 hours of load life at 125°C with rated ripple current. Its ESR is 0.1206 Ω at 120 Hz and 20°C, and its RMS ripple current is 1,380 mA at 120 Hz and 125°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

HJR228M016 is a 2,200 μf, 16 V aluminum electrolytic capacitor designed for use in inverters, DC link, and motor control applications. It has a diameter of 16 mm and a length of 25 mm, with a lead spacing of 7.5 mm. The capacitor operates from -40°C to +125°C and is rated for 5,000 hours of load life at 125°C with rated ripple current. Its ESR is 0.1206 Ω at 120 Hz and 20°C, and its RMS ripple current is 1,380 mA at 120 Hz and 125°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - HJR228M016 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
HJR228M016
Aluminum Electrolytic HJR228M016
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.38 A @ 100 kHz, 125°C ESR: 120.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 125°C
  • Load Life: 5,000 @ 125°C
  • Ripple Current: 1.38 A @ 100 kHz, 125°C
  • ESR: 120.6 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number HJR228M016
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101C212U075AK2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers