The HVMLS233M010EA1D is a high-vibration, 125 °C aluminum electrolytic Flatpack capacitor in a stainless steel case, designed for high-reliability military applications. It features a near-hermetic welded seal, a rated voltage of 10 Vdc, a capacitance of 23,000 µF with ±20% tolerance, and operates from -55 °C to +125 °C. The case is 2.0 inches long (EA), with polyester insulation and hook leads. It complies with MIL-STD-202 and IEC 60068-2-6 for vibration testing up to 50g, requires additional mounting restraint for full vibration ratings, and meets endurance and shelf life tests at 85 °C and 125 °C. The part has a typical weight of 76 g and an ESL of ≤30 nH at 1 MHz.
MLS Flatpack capacitors stand up while keeping a low profile
Designed to stand up to the rigors of battle, CDE’s MLS Series of stainless steel Flatpack capacitors now handle up to 50 g’s of vibration. Vigorously tested in-house to the toughest military and industry standards, Cornell Dubilier’s flatpack capacitors are not only rugged, their flat form factor also allows you to fit them into tight spots, cool them, and easily gang them for compact, high bulk storage. Their precision welded construction provides a near hermetic seal that you can bank on up to 80,000 feet.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVMLS233M010EA1D |
| Product Name | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 23000 microF |