For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 5,000 @ 125°C
Ripple Current: 1.45 A @ 100 kHz, 125°C
ESR: 67 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 32mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 5,000 @ 125°C
Ripple Current: 1.45 A @ 100 kHz, 125°C
ESR: 67 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 32mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HJR478M010 is a 4,700 µF, 10 V aluminum electrolytic capacitor designed for DC link and inverter applications. It has a diameter of 16 mm and a length of 32 mm, with a lead spacing of 7.5 mm. The capacitor operates from -40°C to +125°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum ESR of 0.067 Ω at 120 Hz and 20°C. It supports a ripple current of 1,450 mA at 120 Hz and 125°C, and a load life of 5,000 hours at 125°C with rated ripple current applied. The dissipation factor is 0.14 at 120 Hz and 20°C. The leakage current is specified at 0.03CV or 4 µA, whichever is greater, and the surge voltage rating is 13 VDC.
Datasheet Summary Powered by GS/AI
HJR478M010 is a 4,700 µF, 10 V aluminum electrolytic capacitor designed for DC link and inverter applications. It has a diameter of 16 mm and a length of 32 mm, with a lead spacing of 7.5 mm. The capacitor operates from -40°C to +125°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum ESR of 0.067 Ω at 120 Hz and 20°C. It supports a ripple current of 1,450 mA at 120 Hz and 125°C, and a load life of 5,000 hours at 125°C with rated ripple current applied. The dissipation factor is 0.14 at 120 Hz and 20°C. The leakage current is specified at 0.03CV or 4 µA, whichever is greater, and the surge voltage rating is 13 VDC.