Cornell Dubilier
Aluminum Electrolytic
HJR228M010
Description
For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 5,000 @ 125°C
Ripple Current: 1.25 A @ 100 kHz, 125°C
ESR: 143.2 mΩ @ 120 Hz, 20°C
Diameter: 13mm
Length: 25mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 5,000 @ 125°C
Ripple Current: 1.25 A @ 100 kHz, 125°C
ESR: 143.2 mΩ @ 120 Hz, 20°C
Diameter: 13mm
Length: 25mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 5,000 @ 125°C
Ripple Current: 1.25 A @ 100 kHz, 125°C
ESR: 143.2 mΩ @ 120 Hz, 20°C
Diameter: 13mm
Length: 25mm
Lead Spacing: 5mm
- For New Design: Yes
- Capacitance: 2,200 µF
- Voltage DC: 10V
- Tolerance: -20%/+20%
- Min Temp: -40°C
- Max Temp: 125°C
- Load Life: 5,000 @ 125°C
- Ripple Current: 1.25 A @ 100 kHz, 125°C
- ESR: 143.2 mΩ @ 120 Hz, 20°C
- Diameter: 13mm
- Length: 25mm
- Lead Spacing: 5mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
HJR228M010 |
|
Product Name
|
Aluminum Electrolytic |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
19000 microF
View Details
4 suppliers
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details