Cornell Dubilier Aluminum - Polymer Capacitors ESRE101M08R

Description
100µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 338-3625-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
338-3625-2-ND
Aluminum - Polymer Capacitors 338-3625-2-ND
100µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C

100µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - ESRE101M08R - 807121-ESRE101M08R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - ESRE101M08R
807121-ESRE101M08R
Aluminum - Polymer Capacitors - ESRE101M08R 807121-ESRE101M08R
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 807121-ESRE101M08R Packaging: Reel Type: Polymer Mounting Style: SMD Applications: Bypass, Decoupling Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 8V ESR (Equivalent Series Resistance): 12mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Lifetime at Temp.: 1000 Hrs at 105°C Ripple Current at High Frequency: 3.3A at 100kHz

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 807121-ESRE101M08R
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: Bypass, Decoupling
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 8V
ESR (Equivalent Series Resistance): 12mOhm
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Lifetime at Temp.: 1000 Hrs at 105°C
Ripple Current at High Frequency: 3.3A at 100kHz

Buy Now
Aluminum - Polymer Capacitors - ESRE101M08R - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
ESRE101M08R
Aluminum - Polymer Capacitors ESRE101M08R
CAP ALUM POLY 100UF 20% 8V SMD

CAP ALUM POLY 100UF 20% 8V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ESRE101M08R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ESRE101M08R
Capacitors - Aluminum - Polymer Capacitors ESRE101M08R
CAP ALUM POLY 100UF 20% 8V SMD

CAP ALUM POLY 100UF 20% 8V SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-3625-2-ND 807121-ESRE101M08R ESRE101M08R ESRE101M08R
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors - ESRE101M08R Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications Bypass Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF270J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers