For New Design: Yes
Capacitance: 470 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 3,000 @ 125°C
Ripple Current: 770 mA @ 100 kHz, 125°C
ESR: 493.8 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 20mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 3,000 @ 125°C
Ripple Current: 770 mA @ 100 kHz, 125°C
ESR: 493.8 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 20mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HJR477M025 is a 470 µF, 25 V DC aluminum electrolytic capacitor designed for use in inverters, DC link, and motor controls. It has a diameter of 10 mm and a length of 20 mm, with a lead spacing of 5 mm. The capacitor operates from -40°C to +125°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, and a dissipation factor of 0.4938 Ω at 120 Hz and 20°C. It handles a ripple current of 770 mA at 125°C and 120 Hz, and is rated for 2000 to 5000 hours of load life depending on case size, with 3000 hours specified for the 10 mm diameter variant. The maximum surge voltage is 32 V DC.
Datasheet Summary Powered by GS/AI
HJR477M025 is a 470 µF, 25 V DC aluminum electrolytic capacitor designed for use in inverters, DC link, and motor controls. It has a diameter of 10 mm and a length of 20 mm, with a lead spacing of 5 mm. The capacitor operates from -40°C to +125°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, and a dissipation factor of 0.4938 Ω at 120 Hz and 20°C. It handles a ripple current of 770 mA at 125°C and 120 Hz, and is rated for 2000 to 5000 hours of load life depending on case size, with 3000 hours specified for the 10 mm diameter variant. The maximum surge voltage is 32 V DC.