The HHT272P030HL0 is a 175 °C-rated aluminum electrolytic capacitor with a 30 Vdc rated voltage, 2700 µF capacitance, and a case size of 22 mm diameter by 53 mm length. It has a maximum ESR of 74 mΩ at 120 Hz and a ripple current rating of 10.1 A at 150 °C. The capacitor is constructed with a stainless steel case, operates from -40 °C to +175 °C, and meets a capacitance tolerance of -10 %/+30 %. It is tested for 2000 hours at rated voltage and temperature and survives 20 g vibration per MIL-STD-202, Method 204.
CAP ALUM 2700UF 30V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HHT272P030HL0 | HHT272P030HL0 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 2700 microF | 2700 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) |