Cornell Dubilier Aluminum Electrolytic HJR108M010

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 770 mA @ 100 kHz, 125°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 770 mA @ 100 kHz, 125°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJR108M010 is an aluminum electrolytic capacitor rated for 10 V DC with a capacitance of 1000 µF. It has a diameter of 10 mm and a length of 20 mm, with a lead spacing of 5 mm. The capacitor operates from -40°C to +125°C, has a minimum load life of 3000 hours at 125°C with rated ripple current, and exhibits an ESR of 0.315 Ω at 120 Hz and 20°C. The maximum ripple current is 770 mA at 100 kHz and 125°C. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The HJR108M010 is an aluminum electrolytic capacitor rated for 10 V DC with a capacitance of 1000 µF. It has a diameter of 10 mm and a length of 20 mm, with a lead spacing of 5 mm. The capacitor operates from -40°C to +125°C, has a minimum load life of 3000 hours at 125°C with rated ripple current, and exhibits an ESR of 0.315 Ω at 120 Hz and 20°C. The maximum ripple current is 770 mA at 100 kHz and 125°C. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - HJR108M010 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
HJR108M010
Aluminum Electrolytic HJR108M010
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 770 mA @ 100 kHz, 125°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 125°C
  • Load Life: 3,000 @ 125°C
  • Ripple Current: 770 mA @ 100 kHz, 125°C
  • ESR: 315 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number HJR108M010
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details