Cornell Dubilier Aluminum Electrolytic HJR337M010

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 500 mA @ 100 kHz, 125°C ESR: 954.5 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 500 mA @ 100 kHz, 125°C ESR: 954.5 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJR337M010 is a 330 µF, 10 V aluminum electrolytic capacitor designed for high temperature, high ripple current applications in inverters and motor controls. It has a diameter of 10 mm and a length of 12.5 mm with a lead spacing of 5.0 mm. The capacitor operates from -40°C to +125°C and has a rated load life of 3000 hours at 125°C with rated ripple current. Its ESR is 0.9545 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 500 mA at 100 kHz and 125°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The HJR337M010 is a 330 µF, 10 V aluminum electrolytic capacitor designed for high temperature, high ripple current applications in inverters and motor controls. It has a diameter of 10 mm and a length of 12.5 mm with a lead spacing of 5.0 mm. The capacitor operates from -40°C to +125°C and has a rated load life of 3000 hours at 125°C with rated ripple current. Its ESR is 0.9545 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 500 mA at 100 kHz and 125°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - HJR337M010 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
HJR337M010
Aluminum Electrolytic HJR337M010
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 500 mA @ 100 kHz, 125°C ESR: 954.5 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 125°C
  • Load Life: 3,000 @ 125°C
  • Ripple Current: 500 mA @ 100 kHz, 125°C
  • ESR: 954.5 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number HJR337M010
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C583U010AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details