3M Scotch-Weld DP8705NS Black is a two component, low odor acrylic structural adhesive with excellent peel, shear, and impact performance. The material requires minimal surface preparation and contains ceramic beads to help control bond line thickness. Ideal for bonding glass, plastics, bare metals, and painted/coated metals. Features reliable cold temperature performance up to -40 °C. 490 mL Cartridge.
SCOTCH-WELDLOW ODOR ACRYLIC ADHE
| Ellsworth Adhesives | DigiKey | |
|---|---|---|
| Product Category | Industrial Adhesives | Industrial Sealants |
| Product Number | DP8705NS BLACK 490ML | 19-7100245039-ND |
| Product Name | 3M Scotch-Weld DP8705NS Acrylic Adhesive Black 490 mL Cartridge | Glue, Adhesives, Applicators |
| Cure / Technology | Two Component |