Henkel Loctite AA H4800 Acrylic Adhesive Yellow is a two component structural adhesive used for bonding a variety of substrates. It offers excellent impact and peel strength, non-sag, and environmental resistance. 490 mL Cartridge.
LOCTITE AA H4800 CR490ML
Loctite Speedbonder AA H4800 yellow two-part structural adhesive is compatible with plastic materials with a 72 hr cure time. Provides a 30 min working time. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 3930 psi, tensile strength of 3400 to 3600 psi and peel strength of 83 pli.
| Ellsworth Adhesives | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Industrial Adhesives | Industrial Adhesives | Industrial Adhesives |
| Product Number | 2061246 | 57AC5472 | 079340-00976 |
| Product Name | Henkel Loctite AA H4800 Acrylic Adhesive Yellow 490 mL Cartridge | Loctite Aa H4800 Cr490Ml Loctite | Loctite Speedbonder AA H4800 Yellow Two-Part Base & Accelerator (B/A) Structural Adhesive - 490 ml Dual Cartridge |
| Cure / Technology | Two Component |