TE Connectivity Tb, Power Distribution, 1Pole, 6Awg; Rated Current Entrelec Te Connectivity 1SNL850001R0000

Description
TB, POWER DISTRIBUTION, 1POLE, 6AWG; Rated Current:500A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connections Per Pole:2; RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 1POLE, 6AWG; Rated Current:500A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connections Per Pole:2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pole, 6Awg; Rated Current Entrelec Te Connectivity - 99AC9978 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pole, 6Awg; Rated Current Entrelec Te Connectivity
99AC9978
Tb, Power Distribution, 1Pole, 6Awg; Rated Current Entrelec Te Connectivity 99AC9978
TB, POWER DISTRIBUTION, 1POLE, 6AWG; Rated Current:500A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connections Per Pole:2; RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1POLE, 6AWG; Rated Current:500A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connections Per Pole:2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 99AC9978
Product Name Tb, Power Distribution, 1Pole, 6Awg; Rated Current Entrelec Te Connectivity
Voltage 1.5kV
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details