Body Features Secondary Locking : No
Configuration Features Number of Fuses (Minimum) : 14 Number of Positions : 18
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12
Industry Standards IP Rating : IP2X
Other Coupling With Other TE Modules : Yes
Product Type Features Component Type : Fuse Holder Fuse Type : Medium Fuse
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Configuration Features
- Number of Fuses (Minimum) : 14
- Number of Positions : 18
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (V) : 12
Industry Standards
Other
- Coupling With Other TE Modules : Yes
Product Type Features
- Component Type : Fuse Holder
- Fuse Type : Medium Fuse
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]