TE Connectivity Tb, Power Distribution, 3Pole, 00Awg; Rated Current Entrelec Te Connectivity 1SNL317531R0000

Description
TB, POWER DISTRIBUTION, 3POLE, 00AWG; Rated Current:175A; Rated Voltage:1.5kV; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connections Per Pole:7;RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 3POLE, 00AWG; Rated Current:175A; Rated Voltage:1.5kV; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connections Per Pole:7;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3Pole, 00Awg; Rated Current Entrelec Te Connectivity - 99AC9974 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3Pole, 00Awg; Rated Current Entrelec Te Connectivity
99AC9974
Tb, Power Distribution, 3Pole, 00Awg; Rated Current Entrelec Te Connectivity 99AC9974
TB, POWER DISTRIBUTION, 3POLE, 00AWG; Rated Current:175A; Rated Voltage:1.5kV; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connections Per Pole:7;RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3POLE, 00AWG; Rated Current:175A; Rated Voltage:1.5kV; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connections Per Pole:7;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 99AC9974
Product Name Tb, Power Distribution, 3Pole, 00Awg; Rated Current Entrelec Te Connectivity
Voltage 1.5kV
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers