TE Connectivity Tb, Power Distribution, 1Pole, 00Awg; Rated Current Entrelec Te Connectivity 1SNL316010R0000

Description
TB, POWER DISTRIBUTION, 1POLE, 00AWG; Rated Current:160A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connections Per Pole:7;RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 1POLE, 00AWG; Rated Current:160A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connections Per Pole:7;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pole, 00Awg; Rated Current Entrelec Te Connectivity - 99AC9972 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pole, 00Awg; Rated Current Entrelec Te Connectivity
99AC9972
Tb, Power Distribution, 1Pole, 00Awg; Rated Current Entrelec Te Connectivity 99AC9972
TB, POWER DISTRIBUTION, 1POLE, 00AWG; Rated Current:160A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connections Per Pole:7;RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1POLE, 00AWG; Rated Current:160A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connections Per Pole:7;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 99AC9972
Product Name Tb, Power Distribution, 1Pole, 00Awg; Rated Current Entrelec Te Connectivity
Voltage 1.5kV
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details