TE Connectivity Tb, Power Distribution, 1P, 3/0Awg; Rated Current Entrelec Te Connectivity 1SNL325010R0000

Description
TB, POWER DISTRIBUTION, 1P, 3/0AWG; Rated Current:250A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 1P, 3/0AWG; Rated Current:250A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1P, 3/0Awg; Rated Current Entrelec Te Connectivity - 72AC3589 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1P, 3/0Awg; Rated Current Entrelec Te Connectivity
72AC3589
Tb, Power Distribution, 1P, 3/0Awg; Rated Current Entrelec Te Connectivity 72AC3589
TB, POWER DISTRIBUTION, 1P, 3/0AWG; Rated Current:250A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1P, 3/0AWG; Rated Current:250A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Tb, Power Distribution, 1Pole, 000Awg; Rated Current Entrelec Te Connectivity - 99AC9975 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pole, 000Awg; Rated Current Entrelec Te Connectivity
99AC9975
Tb, Power Distribution, 1Pole, 000Awg; Rated Current Entrelec Te Connectivity 99AC9975
TB, POWER DISTRIBUTION, 1POLE, 000AWG; Rated Current:250A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connections Per RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1POLE, 000AWG; Rated Current:250A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connections Per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 72AC3589
Product Name Tb, Power Distribution, 1P, 3/0Awg; Rated Current Entrelec Te Connectivity
Voltage 1.5kV
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details