Microchip Technology, Inc. Datasheets for Gate Drivers

Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs
Product overview data is currently unavailable.
The MTD6505 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. It features 180° sinusoidal drive, high torque output and silent drive. With the adaptive features, parameters...
The SG1644 is a dual non-inverting monolithic high speed driver. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18V. The totem...
The SG2000 series integrates seven NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All...
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All...

<< Prev Next >>