LED Driver IC 16 Output Linear PWM Dimming 100mA 40-TQFN (6x6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MSL3163BT |
| Product Name | LED Drivers |
| Number of Outputs | 16 |
| Output Configuration | Inverting |
| Output Current | 0.1000 amps |
| Switching Frequency | 20000 kHz |