Microchip Technology, Inc. 5v bldc fan driver MTD6505

Description
The MTD6505 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. It features 180° sinusoidal drive, high torque output and silent drive. With the adaptive features, parameters and wide range of power-supplies (2V to 5.5V), the MTD6505 is intended to cover a broad range of motor characteristics, while requiring minimum external components. Speed control can be achieved through either power supply modulation (PSM) or pulse-width modulation (PWM). The compact packaging and the minimal bill-of-material make the MTD6505 device extremely cost efficient in fan applications. For example, the CPU cooling fans in notebook computers require designs that provide low acoustic noise, low mechanical vibration, and are highly efficient. The frequency generator (FG) output enables precision speed control in closed-loop applications. The MTD6505 device includes Lockup Protection mode to turn off the output current when the motor is in a lock condition, with an automatic recovery feature to restart the fan when the lock condition is removed. Motor overcurrent limitation and thermal shutdown protection are included for safety enhanced operations. Additional Features 180° Sinusoidal Drive, for high efficiency and lowacoustic noise Position Sensorless BLDC Drivers (No Hall-effect sensor required) Integrated Power Transistors Supports 2V to 5.5V Power Supplies Programming Resistor (RPROG) setting to fit motor constant (Km) range from 3.25 mV/Hz to 52 mV/Hz Direction Control: - Forward direction: connect DIR pin to GND or leave floating - Reverse direction: connect DIR pin to VBIAS Speed Control through Power Supply Modulation (PSM) and/or Pulse-Width Modulation (PWM) Built-in Frequency Generator (FG Output Signal) Built-in Lockup Protection and AutomaticRecovery Circuit Built-in Overcurrent Limitation Built-in Thermal Shutdown Protection No External Tuning Required
Datasheet
Description
The MTD6505 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. It features 180° sinusoidal drive, high torque output and silent drive. With the adaptive features, parameters and wide range of power-supplies (2V to 5.5V), the MTD6505 is intended to cover a broad range of motor characteristics, while requiring minimum external components. Speed control can be achieved through either power supply modulation (PSM) or pulse-width modulation (PWM). The compact packaging and the minimal bill-of-material make the MTD6505 device extremely cost efficient in fan applications. For example, the CPU cooling fans in notebook computers require designs that provide low acoustic noise, low mechanical vibration, and are highly efficient. The frequency generator (FG) output enables precision speed control in closed-loop applications. The MTD6505 device includes Lockup Protection mode to turn off the output current when the motor is in a lock condition, with an automatic recovery feature to restart the fan when the lock condition is removed. Motor overcurrent limitation and thermal shutdown protection are included for safety enhanced operations. Additional Features 180° Sinusoidal Drive, for high efficiency and lowacoustic noise Position Sensorless BLDC Drivers (No Hall-effect sensor required) Integrated Power Transistors Supports 2V to 5.5V Power Supplies Programming Resistor (RPROG) setting to fit motor constant (Km) range from 3.25 mV/Hz to 52 mV/Hz Direction Control: - Forward direction: connect DIR pin to GND or leave floating - Reverse direction: connect DIR pin to VBIAS Speed Control through Power Supply Modulation (PSM) and/or Pulse-Width Modulation (PWM) Built-in Frequency Generator (FG Output Signal) Built-in Lockup Protection and AutomaticRecovery Circuit Built-in Overcurrent Limitation Built-in Thermal Shutdown Protection No External Tuning Required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5v bldc fan driver - MTD6505 - Microchip Technology, Inc.
Chandler, AZ, United States
5v bldc fan driver
MTD6505
5v bldc fan driver MTD6505
The MTD6505 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. It features 180° sinusoidal drive, high torque output and silent drive. With the adaptive features, parameters and wide range of power-supplies (2V to 5.5V), the MTD6505 is intended to cover a broad range of motor characteristics, while requiring minimum external components. Speed control can be achieved through either power supply modulation (PSM) or pulse-width modulation (PWM). The compact packaging and the minimal bill-of-material make the MTD6505 device extremely cost efficient in fan applications. For example, the CPU cooling fans in notebook computers require designs that provide low acoustic noise, low mechanical vibration, and are highly efficient. The frequency generator (FG) output enables precision speed control in closed-loop applications. The MTD6505 device includes Lockup Protection mode to turn off the output current when the motor is in a lock condition, with an automatic recovery feature to restart the fan when the lock condition is removed. Motor overcurrent limitation and thermal shutdown protection are included for safety enhanced operations. Additional Features 180° Sinusoidal Drive, for high efficiency and lowacoustic noise Position Sensorless BLDC Drivers (No Hall-effect sensor required) Integrated Power Transistors Supports 2V to 5.5V Power Supplies Programming Resistor (RPROG) setting to fit motor constant (Km) range from 3.25 mV/Hz to 52 mV/Hz Direction Control: - Forward direction: connect DIR pin to GND or leave floating - Reverse direction: connect DIR pin to VBIAS Speed Control through Power Supply Modulation (PSM) and/or Pulse-Width Modulation (PWM) Built-in Frequency Generator (FG Output Signal) Built-in Lockup Protection and AutomaticRecovery Circuit Built-in Overcurrent Limitation Built-in Thermal Shutdown Protection No External Tuning Required

The MTD6505 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. It features 180° sinusoidal drive, high torque output and silent drive. With the adaptive features, parameters and wide range of power-supplies (2V to 5.5V), the MTD6505 is intended to cover a broad range of motor characteristics, while requiring minimum external components. Speed control can be achieved through either power supply modulation (PSM) or pulse-width modulation (PWM). The compact packaging and the minimal bill-of-material make the MTD6505 device extremely cost efficient in fan applications. For example, the CPU cooling fans in notebook computers require designs that provide low acoustic noise, low mechanical vibration, and are highly efficient. The frequency generator (FG) output enables precision speed control in closed-loop applications. The MTD6505 device includes Lockup Protection mode to turn off the output current when the motor is in a lock condition, with an automatic recovery feature to restart the fan when the lock condition is removed. Motor overcurrent limitation and thermal shutdown protection are included for safety enhanced operations.

Additional Features

  • 180° Sinusoidal Drive, for high efficiency and lowacoustic noise
  • Position Sensorless BLDC Drivers (No Hall-effect sensor required)
  • Integrated Power Transistors
  • Supports 2V to 5.5V Power Supplies
  • Programming Resistor (RPROG) setting to fit motor constant (Km) range from 3.25 mV/Hz to 52 mV/Hz
  • Direction Control: - Forward direction: connect DIR pin to GND or leave floating - Reverse direction: connect DIR pin to VBIAS
  • Speed Control through Power Supply Modulation (PSM) and/or Pulse-Width Modulation (PWM)
  • Built-in Frequency Generator (FG Output Signal)
  • Built-in Lockup Protection and AutomaticRecovery Circuit
  • Built-in Overcurrent Limitation
  • Built-in Thermal Shutdown Protection
  • No External Tuning Required
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MTD6505
Product Name 5v bldc fan driver
Package Type ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 1EDN7511BXUSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 8 amps
View Details
6 suppliers