Microchip Technology, Inc. Driver Darlington Transistor , 7 NPN’s50 to 95V, 500 to 600ma - 5V TTL, CMOS SG2803

Description
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs
Datasheet
Description
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Darlington Transistor , 7 NPN’s50 to 95V, 500 to 600ma - 5V TTL, CMOS - SG2803 - Microchip Technology, Inc.
Chandler, AZ, United States
Driver Darlington Transistor , 7 NPN’s50 to 95V, 500 to 600ma - 5V TTL, CMOS
SG2803
Driver Darlington Transistor , 7 NPN’s50 to 95V, 500 to 600ma - 5V TTL, CMOS SG2803
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs

The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C

Additional Features

    • Eight NPN Darlington Pairs
    • Collector Currents to 600mA
    • Output Voltages from 50V to 95V
    • Internal Clamping Diodes for Inductive loads
    • DTL, TTL, PMOS, or CMOS Compatible inputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number SG2803
Product Name Driver Darlington Transistor , 7 NPN’s50 to 95V, 500 to 600ma - 5V TTL, CMOS
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6279EETTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
Gate Drivers - 111-4095PBF-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 7 amps
View Details
3 suppliers