Clock Fanout Buffer (Distribution) IC 1:5 3 GHz 32-TQFP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SY100EP210UTG-TR |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.8 volts |
| Switching Frequency | 3.00E6 kHz |