The SY10EL11VZC is a 1:2 differential fanout buffer designed for high-performance applications. It operates with both 3.3V and 5V power supply options, providing a propagation delay of 265 picoseconds and a skew of just 5 picoseconds between outputs. The device features internal 75kΩ input pull-down resistors and improved output waveform characteristics compared to its predecessors. It is housed in an 8-pin SOIC package, making it suitable for compact designs. The device is particularly well-suited for applications requiring precise timing and signal integrity.
Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154", 3.90mm Width)
Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SY10EL11VZC |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |