Microchip Technology, Inc. Driver - Medium Current Array Darlington Transistor Array 95V 500mA PMOS, CMOS SG2821

Description
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs
Datasheet
Description
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver - Medium Current Array Darlington Transistor Array 95V 500mA PMOS, CMOS - SG2821 - Microchip Technology, Inc.
Chandler, AZ, United States
Driver - Medium Current Array Darlington Transistor Array 95V 500mA PMOS, CMOS
SG2821
Driver - Medium Current Array Darlington Transistor Array 95V 500mA PMOS, CMOS SG2821
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs

The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C

Additional Features

    • Eight NPN Darlington Pairs
    • Collector Currents to 600mA
    • Output Voltages from 50V to 95V
    • Internal Clamping Diodes for Inductive loads
    • DTL, TTL, PMOS, or CMOS Compatible inputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number SG2821
Product Name Driver - Medium Current Array Darlington Transistor Array 95V 500mA PMOS, CMOS
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - A5929KLPTR-T - 859007-A5929KLPTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 165 C (-40 to 329 F)
Package Type SOP; SSOP; TSSOP; 24-TSSOP-EP
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1036364-2ED21824S06JXUMA1 - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.5 amps
View Details
6 suppliers