The SY100EL15ZG-TR is a low skew 1:4 clock distribution buffer designed for precision clock distribution applications. It features a maximum output-to-output skew of 50 ps, ensuring minimal timing discrepancies across outputs. The device supports both differential and single-ended ECL or PECL input signals, making it versatile for various applications. It includes a multiplexed clock input, allowing for the selection between a high-speed system clock and a lower-speed test clock. The synchronous enable/disable function ensures that outputs are only activated or deactivated when already in a low state, preventing runt clock pulses. The device operates within a temperature range of -40°C to +85°C and is housed in a 16-pin SOIC package. Engineers may find this product suitable for applications requiring reliable clock distribution with tight timing constraints.
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SY100EL15ZG-TR |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |