Microchip Technology, Inc. Half Bridge Driver, Non-Inverting Low-Side - 2 Drivers -55 to 125oC SG1644Y

Description
The SG1644 is a dual non-inverting monolithic high speed driver. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18V. The totem pole outputs have 3A peak current capability, which enables them to drive 1000pF loads in typically less than 25ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching. Additional Features Totem pole outputs with 3.0A peak current capability. Supply voltage to 22V. Rise and fall times less than 25ns. Propagation delays less than 20ns. Non-inverting high-speed high-voltage Schottky logic. Efficient operation at high frequency. Available in: 8 Pin Plastic and Ceramic DIP, and 20 Pin CLCC.
Request a Quote Datasheet
Description
The SG1644 is a dual non-inverting monolithic high speed driver. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18V. The totem pole outputs have 3A peak current capability, which enables them to drive 1000pF loads in typically less than 25ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching. Additional Features Totem pole outputs with 3.0A peak current capability. Supply voltage to 22V. Rise and fall times less than 25ns. Propagation delays less than 20ns. Non-inverting high-speed high-voltage Schottky logic. Efficient operation at high frequency. Available in: 8 Pin Plastic and Ceramic DIP, and 20 Pin CLCC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Bridge Driver, Non-Inverting Low-Side - 2 Drivers -55 to 125oC - SG1644Y - Microchip Technology, Inc.
Chandler, AZ, United States
Half Bridge Driver, Non-Inverting Low-Side - 2 Drivers -55 to 125oC
SG1644Y
Half Bridge Driver, Non-Inverting Low-Side - 2 Drivers -55 to 125oC SG1644Y
The SG1644 is a dual non-inverting monolithic high speed driver. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18V. The totem pole outputs have 3A peak current capability, which enables them to drive 1000pF loads in typically less than 25ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching. Additional Features Totem pole outputs with 3.0A peak current capability. Supply voltage to 22V. Rise and fall times less than 25ns. Propagation delays less than 20ns. Non-inverting high-speed high-voltage Schottky logic. Efficient operation at high frequency. Available in: 8 Pin Plastic and Ceramic DIP, and 20 Pin CLCC.

The SG1644 is a dual non-inverting monolithic high speed driver. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18V. The totem pole outputs have 3A peak current capability, which enables them to drive 1000pF loads in typically less than 25ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching.

Additional Features

    • Totem pole outputs with 3.0A peak current capability.
    • Supply voltage to 22V.
    • Rise and fall times less than 25ns.
    • Propagation delays less than 20ns.
    • Non-inverting high-speed high-voltage Schottky logic.
    • Efficient operation at high frequency.
    • Available in: 8 Pin Plastic and Ceramic DIP, and 20 Pin CLCC.
Supplier's Site Datasheet
Singapore, Singapore
Gate Driver IC
730-SG1644Y
Gate Driver IC 730-SG1644Y
HALF BRIDGE DRIVER, NON-INVERTIN Product overview: SG1644Y from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1644Y can be used for catalog matching and distributor lookup.

HALF BRIDGE DRIVER, NON-INVERTIN Product overview: SG1644Y from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1644Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1253515-SG1644Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1253515-SG1644Y
Integrated Circuits (ICs) - PMIC - Gate Drivers 1253515-SG1644Y
Win Source Part Number: 1253515-SG1644Y Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Rise / Fall Time (Typ): 35ns, 30ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1644Y Base Product Number: SG1644

Win Source Part Number: 1253515-SG1644Y
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Rise / Fall Time (Typ): 35ns, 30ns
Voltage - Supply: 4.5V ~ 20V
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1644Y
Base Product Number: SG1644

Buy Now Datasheet
Gate Drivers - SG1644Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SG1644Y
Gate Drivers SG1644Y
Half-Bridge Gate Driver IC Non-Inverting 8-CERDIP

Half-Bridge Gate Driver IC Non-Inverting 8-CERDIP

Buy Now Datasheet

Technical Specifications

  Microchip Technology, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number SG1644Y 730-SG1644Y 1253515-SG1644Y SG1644Y
Product Name Half Bridge Driver, Non-Inverting Low-Side - 2 Drivers -55 to 125oC Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Output Configuration Dual Inputs Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Voltage 22 volts
Output Current 3 amps 0.5000 amps 0.5000 amps 0.5000 amps
Rise Time 35 ns 35 ns 35 ns 35 ns
Fall Time 30 ns 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDQ2559LBTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Driver ICs - 1EDN9550B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 14.9 to 20 volts
View Details
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD14698-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details