Microchip Technology, Inc. Half Bridge Driver, Non-Inverting Low-Side - 2 Drivers -55 to 125oC SG1644

Description
The SG1644 is a dual non-inverting monolithic high speed driver. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18V. The totem pole outputs have 3A peak current capability, which enables them to drive 1000pF loads in typically less than 25ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching. Additional Features Totem pole outputs with 3.0A peak current capability. Supply voltage to 22V. Rise and fall times less than 25ns. Propagation delays less than 20ns. Non-inverting high-speed high-voltage Schottky logic. Efficient operation at high frequency. Available in: 8 Pin Plastic and Ceramic DIP, and 20 Pin CLCC.
Datasheet
Description
The SG1644 is a dual non-inverting monolithic high speed driver. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18V. The totem pole outputs have 3A peak current capability, which enables them to drive 1000pF loads in typically less than 25ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching. Additional Features Totem pole outputs with 3.0A peak current capability. Supply voltage to 22V. Rise and fall times less than 25ns. Propagation delays less than 20ns. Non-inverting high-speed high-voltage Schottky logic. Efficient operation at high frequency. Available in: 8 Pin Plastic and Ceramic DIP, and 20 Pin CLCC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Bridge Driver, Non-Inverting Low-Side - 2 Drivers -55 to 125oC - SG1644 - Microchip Technology, Inc.
Chandler, AZ, United States
Half Bridge Driver, Non-Inverting Low-Side - 2 Drivers -55 to 125oC
SG1644
Half Bridge Driver, Non-Inverting Low-Side - 2 Drivers -55 to 125oC SG1644
The SG1644 is a dual non-inverting monolithic high speed driver. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18V. The totem pole outputs have 3A peak current capability, which enables them to drive 1000pF loads in typically less than 25ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching. Additional Features Totem pole outputs with 3.0A peak current capability. Supply voltage to 22V. Rise and fall times less than 25ns. Propagation delays less than 20ns. Non-inverting high-speed high-voltage Schottky logic. Efficient operation at high frequency. Available in: 8 Pin Plastic and Ceramic DIP, and 20 Pin CLCC.

The SG1644 is a dual non-inverting monolithic high speed driver. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18V. The totem pole outputs have 3A peak current capability, which enables them to drive 1000pF loads in typically less than 25ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching.

Additional Features

    • Totem pole outputs with 3.0A peak current capability.
    • Supply voltage to 22V.
    • Rise and fall times less than 25ns.
    • Propagation delays less than 20ns.
    • Non-inverting high-speed high-voltage Schottky logic.
    • Efficient operation at high frequency.
    • Available in: 8 Pin Plastic and Ceramic DIP, and 20 Pin CLCC.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number SG1644
Product Name Half Bridge Driver, Non-Inverting Low-Side - 2 Drivers -55 to 125oC
Output Configuration Dual Inputs
Output Voltage 22 volts
Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - A6259KA-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type DIP; "20-DIP (0.300"", 7.62mm)"
View Details
Clock Buffers, Drivers - SI5330G-A00218-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 74ALVCH16825DGGS - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT364-1
Packing Method Tube; Tube; Other
View Details