Microchip Technology, Inc. Driver - Medium Current Array Darlington Transistor Array 95V 500mA PMOS, CMOS SG2824

Description
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs
Datasheet
Description
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver - Medium Current Array Darlington Transistor Array 95V 500mA PMOS, CMOS - SG2824 - Microchip Technology, Inc.
Chandler, AZ, United States
Driver - Medium Current Array Darlington Transistor Array 95V 500mA PMOS, CMOS
SG2824
Driver - Medium Current Array Darlington Transistor Array 95V 500mA PMOS, CMOS SG2824
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs

The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C

Additional Features

    • Eight NPN Darlington Pairs
    • Collector Currents to 600mA
    • Output Voltages from 50V to 95V
    • Internal Clamping Diodes for Inductive loads
    • DTL, TTL, PMOS, or CMOS Compatible inputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number SG2824
Product Name Driver - Medium Current Array Darlington Transistor Array 95V 500mA PMOS, CMOS
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2982ELWTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - SI53320-B-GT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
 - 74AHCT574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details