Microchip Technology, Inc. Gate Driver IC SG1626Y-DESC

Description
HALF BRIDGE DRIVER, INVERTING, H Product overview: SG1626Y-DESC from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1626Y-DESC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HALF BRIDGE DRIVER, INVERTING, H Product overview: SG1626Y-DESC from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1626Y-DESC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-SG1626Y-DESC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-SG1626Y-DESC
Gate Driver IC 730-SG1626Y-DESC
HALF BRIDGE DRIVER, INVERTING, H Product overview: SG1626Y-DESC from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1626Y-DESC can be used for catalog matching and distributor lookup.

HALF BRIDGE DRIVER, INVERTING, H Product overview: SG1626Y-DESC from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1626Y-DESC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1253508-SG1626Y-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1253508-SG1626Y-DESC
Integrated Circuits (ICs) - PMIC - Gate Drivers 1253508-SG1626Y-DESC
Win Source Part Number: 1253508-SG1626Y-DESC Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Channel Type: Independent Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2V Current - Peak Output (Source, Sink): 3A Rise / Fall Time (Typ): 30ns, 30ns Voltage - Supply: 22V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1626Y-DESC Base Product Number: SG1626

Win Source Part Number: 1253508-SG1626Y-DESC
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2V
Current - Peak Output (Source, Sink): 3A
Rise / Fall Time (Typ): 30ns, 30ns
Voltage - Supply: 22V
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1626Y-DESC
Base Product Number: SG1626

Buy Now Datasheet
Gate Drivers - SG1626Y-DESC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SG1626Y-DESC
Gate Drivers SG1626Y-DESC
Half-Bridge Gate Driver IC Inverting 8-CERDIP

Half-Bridge Gate Driver IC Inverting 8-CERDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-SG1626Y-DESC 1253508-SG1626Y-DESC SG1626Y-DESC
Product Name Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Inverting; Inverting Inverting
Output Current 3 amps 3 amps 3 amps
Rise Time 30 ns 30 ns 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Packing Method Tube; Tube; Other
View Details
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8846RGER - 1034176-DRV8846RGER - Win Source Electronics
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type 24-VQFN (4x4)
View Details
 - 74AHCT2G125DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details