Microchip Technology, Inc. Datasheets for Gate Drivers
Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more
| Product Name | Notes |
|---|---|
| MD1712 is a two-channel, five-level, high voltage and high speed transmitter driver IC. It is designed for medical ultrasound imaging applications, but can also be used for metal flaw detection,... | |
| MD1715, paired with TC8020, forms a two channel, five level, high voltage, high speed transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications, but can... | |
| MD1716, paired with TC8020, forms a three channel, three level, high voltage, high speed, transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications but can... | |
| The MD2131 is a high-speed, arbitrary waveform, push-pull source driver. It is designed for medical ultrasound imaging and HIFU beamforming applications. It also can be used in NDT, Sonar and... | |
| The MD2134 is a high-speed source driver for use in a pulsed current waveform generator. This programmable, fast, arbitrary current level driver is designed for medical ultrasound imaging beamforming applications. |
| << Prev | Next >> |