Microchip Technology, Inc. Driver - Darlington Transistor Array - 95V 500mA 6V-15V CMOS, PMOS SG2024J

Description
The SG2000 series integrates seven NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These devices are designed to operate from -55°C to 125°C ambient temperature in a 16 pin dual in line ceramic (J) package and 20 pin Leadless Chip Carrier (LCC). The plastic SOIC (DW) is designed to operate over the commercial temperature range of 0°C to 70°C Additional Features Seven NPN Darlington Pairs -55°C to 125°C Ambient Operating Temperature Range Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive Loads DTL, TTL, PMOS, or CMOS Compatible Inputs Hermetic Ceramic Package
Datasheet
Description
The SG2000 series integrates seven NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These devices are designed to operate from -55°C to 125°C ambient temperature in a 16 pin dual in line ceramic (J) package and 20 pin Leadless Chip Carrier (LCC). The plastic SOIC (DW) is designed to operate over the commercial temperature range of 0°C to 70°C Additional Features Seven NPN Darlington Pairs -55°C to 125°C Ambient Operating Temperature Range Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive Loads DTL, TTL, PMOS, or CMOS Compatible Inputs Hermetic Ceramic Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver - Darlington Transistor Array - 95V 500mA 6V-15V CMOS, PMOS - SG2024J - Microchip Technology, Inc.
Chandler, AZ, United States
Driver - Darlington Transistor Array - 95V 500mA 6V-15V CMOS, PMOS
SG2024J
Driver - Darlington Transistor Array - 95V 500mA 6V-15V CMOS, PMOS SG2024J
The SG2000 series integrates seven NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These devices are designed to operate from -55°C to 125°C ambient temperature in a 16 pin dual in line ceramic (J) package and 20 pin Leadless Chip Carrier (LCC). The plastic SOIC (DW) is designed to operate over the commercial temperature range of 0°C to 70°C Additional Features Seven NPN Darlington Pairs -55°C to 125°C Ambient Operating Temperature Range Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive Loads DTL, TTL, PMOS, or CMOS Compatible Inputs Hermetic Ceramic Package

The SG2000 series integrates seven NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These devices are designed to operate from -55°C to 125°C ambient temperature in a 16 pin dual in line ceramic (J) package and 20 pin Leadless Chip Carrier (LCC). The plastic SOIC (DW) is designed to operate over the commercial temperature range of 0°C to 70°C

Additional Features

    • Seven NPN Darlington Pairs -55°C to 125°C Ambient Operating Temperature Range
    • Collector Currents to 600mA
    • Output Voltages from 50V to 95V
    • Internal Clamping Diodes for Inductive Loads
    • DTL, TTL, PMOS, or CMOS Compatible Inputs
    • Hermetic Ceramic Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number SG2024J
Product Name Driver - Darlington Transistor Array - 95V 500mA 6V-15V CMOS, PMOS
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6282ELP-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
Dual 5KV Gate Driver IC - 906-SI8231BD-D-IS - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
2 suppliers
Specialty Logic - 1727-74AUP1Z04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details