Microchip Technology, Inc. DarlingtonTransistor 8 NPN’s 50 to 95V, 500 to 600ma - 6V-15V CMOS, PMOS Driver SG2804

Description
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs
Datasheet
Description
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DarlingtonTransistor 8 NPN’s 50 to 95V, 500 to 600ma - 6V-15V CMOS, PMOS Driver - SG2804 - Microchip Technology, Inc.
Chandler, AZ, United States
DarlingtonTransistor 8 NPN’s 50 to 95V, 500 to 600ma - 6V-15V CMOS, PMOS Driver
SG2804
DarlingtonTransistor 8 NPN’s 50 to 95V, 500 to 600ma - 6V-15V CMOS, PMOS Driver SG2804
The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C Additional Features Eight NPN Darlington Pairs Collector Currents to 600mA Output Voltages from 50V to 95V Internal Clamping Diodes for Inductive loads DTL, TTL, PMOS, or CMOS Compatible inputs

The SG2800 series integrates eight NPN Darlington pairs with internal suppression diodes to drive lamps, relays, and solenoids in many military, aerospace, and industrial applications that require severe environments. All units feature open collector outputs with greater than 50V breakdown voltages combined with 500mA current carrying capabilities. Five different input configurations provide optimized designs for interfacing with DTL, TTL, PMOS, or CMOS drive signals. These Darlington array are designed to operate from -55°C to 125°C ambient temperature in a 18-pin dual in-line ceramic (J) package and 20-pin leadless chip carrier (LCC). In addition a plastic version is available in 18 lead SOWB (DW) package with a reduced temperature range of 0°C to 70°C

Additional Features

    • Eight NPN Darlington Pairs
    • Collector Currents to 600mA
    • Output Voltages from 50V to 95V
    • Internal Clamping Diodes for Inductive loads
    • DTL, TTL, PMOS, or CMOS Compatible inputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number SG2804
Product Name DarlingtonTransistor 8 NPN’s 50 to 95V, 500 to 600ma - 6V-15V CMOS, PMOS Driver
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-A89500KEJSR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.7 amps
View Details
Gate Driver IC - 730-2EDF9275FXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
6 suppliers