onsemi Analog Switches, Multiplexers, Demultiplexers FSA3157P6X

Description
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - FSA3157P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA3157P6XTR-ND
Analog Switches, Multiplexers, Demultiplexers FSA3157P6XTR-ND
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)

1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)

Buy Now Datasheet
 - FSA3157P6X - Rochester Electronics
Newburyport, MA, United States
SPDT, 1 Func, 2 Channel, CMOS, PDSO6

SPDT, 1 Func, 2 Channel, CMOS, PDSO6

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157P6X - 016506-FSA3157P6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157P6X
016506-FSA3157P6X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157P6X 016506-FSA3157P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016506-FSA3157P6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Family Name: FSA3157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.7ns, 3.8ns Channel Capacitance(CS off, CD off): 6.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4729EXT; SN74LVC1G3157DCK; MAX4599EXT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Audio Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016506-FSA3157P6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Family Name: FSA3157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.7ns, 3.8ns
Channel Capacitance(CS off, CD off): 6.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4729EXT; SN74LVC1G3157DCK; MAX4599EXT;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Audio
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
250MHz 5.5V Analog Switch and Multiplexer IC
747-FSA3157P6X
250MHz 5.5V Analog Switch and Multiplexer IC 747-FSA3157P6X
SPDT Analog Switch / 2:1 Mux/Demux IC, 250MHz, 10R, 1.65-5.5V, SC Pkg Product overview: FSA3157P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA3157P6X can be used for catalog matching and distributor lookup.

SPDT Analog Switch / 2:1 Mux/Demux IC, 250MHz, 10R, 1.65-5.5V, SC Pkg Product overview: FSA3157P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA3157P6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 7390206P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
7390206P
Multiplexer & Demultiplexer ICs 7390206P
Analog Switch,Multiplexer 2:1 SC70-6

Analog Switch,Multiplexer 2:1 SC70-6

Supplier's Site
Multiplexer & Demultiplexer ICs - 7390206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
7390206
Multiplexer & Demultiplexer ICs 7390206
Analog Switch,Multiplexer 2:1 SC70-6

Analog Switch,Multiplexer 2:1 SC70-6

Supplier's Site
Multiplexer & Demultiplexer ICs - 1455533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1455533
Multiplexer & Demultiplexer ICs 1455533
Analog Switch,Multiplexer 2:1 SC70-6

Analog Switch,Multiplexer 2:1 SC70-6

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157P6X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA3157P6X
Interface - Analog Switches, Multiplexers, Demultiplexers FSA3157P6X
IC SWITCH MULTIMEDIA SC70-6

IC SWITCH MULTIMEDIA SC70-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA3157P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA3157P6X
Analog Switches, Multiplexers, Demultiplexers FSA3157P6X
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)

1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA3157P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA3157P6X
Analog Switches, Multiplexers, Demultiplexers FSA3157P6X
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)

1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FSA3157P6XTR-ND FSA3157P6X 016506-FSA3157P6X 747-FSA3157P6X 7390206P FSA3157P6X FSA3157P6X
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157P6X 250MHz 5.5V Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1 Emergency Eyewash Dign
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 15 ohms 0.1500 ohms 15 ohms
Bandwidth 250 MHz 250 MHz 250 MHz 250 MHz 250 MHz
tON 5.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1916851P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052BQ-Q100,1 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
5 suppliers