The HI9P5043-5 is a dual SPDT CMOS analog switch designed for low resistance switching of analog signals. It supports a wide analog signal range of ±15V and can handle signal currents up to 80mA. The nominal "ON" resistance is specified at 50Ω, ensuring efficient signal transmission with minimal loss. The device features break-before-make switching, with a turn-on time of 370ns and a turn-off time of 280ns, making it suitable for high-frequency applications. This switch is compatible with TTL, DTL, and CMOS logic levels, enhancing its versatility in various applications such as sample and hold circuits, digital filters, and operational amplifier gain switching. The HI9P5043-5 operates with low power consumption of 1.5mW at 25°C and exhibits low input and output leakage currents of 0.8nA at 25°C, contributing to its reliability in sensitive applications. The product is available in a 16-lead SOIC package and is RoHS compliant, making it suitable for modern electronic designs.
IC SWITCH SPDT X 2 75OHM 16SOIC Product overview: HI9P5043-5 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P5043-5 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 75Ohm 16-SOIC
SPDT, 2 Func, 1 Channel, CMOS, PDSO16
IC SWITCH DUAL SPDT 16SOIC
2 Circuit IC Switch 2:1 75Ohm 16-SOIC
2 Circuit IC Switch 2:1 75Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-HI9P5043-5 | HI9P5043-5-ND | HI9P5043-5 | HI9P5043-5 | HI9P5043-5 |
| Product Name | 75OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
| Ron | 2 ohms | 75 ohms | 2 ohms | 75 ohms | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | ||
| Package Type | Bag | SOIC; "16-SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 15 volts |