onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2269TSUMX FSA2269TSUMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016497-FSA2269TSUMX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm (Typ) Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016497-FSA2269TSUMX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm (Typ) Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2269TSUMX - 016497-FSA2269TSUMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2269TSUMX
016497-FSA2269TSUMX
Interface - Interface - Analog Switches - Special Purpose - FSA2269TSUMX 016497-FSA2269TSUMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016497-FSA2269TSUMX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm (Typ) Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016497-FSA2269TSUMX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 300 mOhm (Typ)
Case / Package: 10-UMLP (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
 - FSA2269TSUMX - Rochester Electronics
Newburyport, MA, United States
SPDT, 2 Func, 1 Channel, CMOS

SPDT, 2 Func, 1 Channel, CMOS

Supplier's Site Datasheet
Singapore, Singapore
Dual 0.4OHM Analog Switch and Multiplexer IC
780-FSA2269TSUMX
Dual 0.4OHM Analog Switch and Multiplexer IC 780-FSA2269TSUMX
LOW VOLTAGE DUAL-SPDT (0.4OHM) A Product overview: FSA2269TSUMX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2269TSUMX can be used for catalog matching and distributor lookup.

LOW VOLTAGE DUAL-SPDT (0.4OHM) A Product overview: FSA2269TSUMX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2269TSUMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - FSA2269TSUMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2269TSUMX
Analog Switches - Special Purpose FSA2269TSUMX
Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2269TSUMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2269TSUMX
Analog Switches - Special Purpose FSA2269TSUMX
Switch IC Channel

Switch IC Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 016497-FSA2269TSUMX FSA2269TSUMX 780-FSA2269TSUMX FSA2269TSUMX FSA2269TSUMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2269TSUMX Dual 0.4OHM Analog Switch and Multiplexer IC Analog Switches - Special Purpose Analog Switches - Special Purpose
Features Single-Supply
Switch Type SPDT
Supply Voltage (VS) 1.65 to 4.5 volts 1.65 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 10-UMLP (1.8x1.4) UFQFN10 Bulk 10-UFQFN
Unlock Full Specs
to access all available technical data