onsemi Analog Switch and Multiplexer IC FSA2269TSL10X

Description
SPDT, 2 FUNC, 1 CHANNEL, CMOS Product overview: FSA2269TSL10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2269TSL10X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPDT, 2 FUNC, 1 CHANNEL, CMOS Product overview: FSA2269TSL10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2269TSL10X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
780-FSA2269TSL10X
Analog Switch and Multiplexer IC 780-FSA2269TSL10X
SPDT, 2 FUNC, 1 CHANNEL, CMOS Product overview: FSA2269TSL10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2269TSL10X can be used for catalog matching and distributor lookup.

SPDT, 2 FUNC, 1 CHANNEL, CMOS Product overview: FSA2269TSL10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2269TSL10X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FSA2269TSL10X - Rochester Electronics
Newburyport, MA, United States
SPDT, 2 Func, 1 Channel, CMOS

SPDT, 2 Func, 1 Channel, CMOS

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - FSA2269TSL10X - 116777-FSA2269TSL10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2269TSL10X
116777-FSA2269TSL10X
Interface - Interface - Analog Switches - Special Purpose - FSA2269TSL10X 116777-FSA2269TSL10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116777-FSA2269TSL10X Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm (Typ) Case / Package: 10-MicroPak Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 116777-FSA2269TSL10X
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 300 mOhm (Typ)
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 1.65 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2269TSL10X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2269TSL10X
Analog Switches - Special Purpose FSA2269TSL10X
Audio Switch IC 2 Channel 10-MicroPak™

Audio Switch IC 2 Channel 10-MicroPak™

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2269TSL10X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2269TSL10X
Analog Switches - Special Purpose FSA2269TSL10X
Audio Switch IC 2 Channel 10-MicroPak™

Audio Switch IC 2 Channel 10-MicroPak™

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Switches IC Analog Multiplexers
Product Number 780-FSA2269TSL10X FSA2269TSL10X 116777-FSA2269TSL10X FSA2269TSL10X
Product Name Analog Switch and Multiplexer IC Interface - Interface - Analog Switches - Special Purpose - FSA2269TSL10X Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS RoHS
Bandwidth 50 MHz 50 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk LCC10 10-MicroPak 10-UFQFN Exposed Pad
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products