onsemi Analog Switches - Special Purpose FSA2271TUMX

Description
Low Voltage Dual-SPDT (0.4 Ohm) Analog Switches w/Negative Swing Audio Capability
Request a Quote Datasheet
Description
Low Voltage Dual-SPDT (0.4 Ohm) Analog Switches w/Negative Swing Audio Capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FSA2271TUMX - Rochester Electronics
Newburyport, MA, United States
Low Voltage Dual-SPDT (0.4 Ohm) Analog Switches w/Negative Swing Audio Capability

Low Voltage Dual-SPDT (0.4 Ohm) Analog Switches w/Negative Swing Audio Capability

Supplier's Site Datasheet
Analog Switches - Special Purpose - FSA2271TUMXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
FSA2271TUMXTR-ND
Analog Switches - Special Purpose FSA2271TUMXTR-ND
Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Buy Now Datasheet
Singapore, Singapore
Dual 0.4 Ohm Analog Switch and Multiplexer IC
780-FSA2271TUMX
Dual 0.4 Ohm Analog Switch and Multiplexer IC 780-FSA2271TUMX
Low Voltage Dual-SPDT (0.4 Ohm) Analog Switches w/Negative Swing Audio Capability, 5000-REEL Product overview: FSA2271TUMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.4 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2271TUMX can be used for catalog matching and distributor lookup.

Low Voltage Dual-SPDT (0.4 Ohm) Analog Switches w/Negative Swing Audio Capability, 5000-REEL Product overview: FSA2271TUMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.4 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2271TUMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - FSA2271TUMX - 067488-FSA2271TUMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2271TUMX
067488-FSA2271TUMX
Interface - Interface - Analog Switches - Special Purpose - FSA2271TUMX 067488-FSA2271TUMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067488-FSA2271TUMX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm (Typ) Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067488-FSA2271TUMX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 300 mOhm (Typ)
Case / Package: 10-UMLP (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2271TUMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2271TUMX
Analog Switches - Special Purpose FSA2271TUMX
Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2271TUMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2271TUMX
Analog Switches - Special Purpose FSA2271TUMX
Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Switches IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number FSA2271TUMX FSA2271TUMXTR-ND 780-FSA2271TUMX 067488-FSA2271TUMX FSA2271TUMX
Product Name Analog Switches - Special Purpose Dual 0.4 Ohm Analog Switch and Multiplexer IC Interface - Interface - Analog Switches - Special Purpose - FSA2271TUMX Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS RoHS
Package Type UQFN-10 10-UFQFN Tape and Reel 10-UMLP (1.8x1.4) 10-UFQFN
Switch Type SPDT SPDT
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts 1.65 to 4.3 volts
Ron 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904688 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
TSSOP Analog Switch and Multiplexer IC - 743-74AHCT138PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GF/S500132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details