Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016485-FSA2156P6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 80MHz
Charge Injection: 6pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 360 mOhm (Typ)
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 55ns, 65ns
Channel Capacitance(CS off, CD off): 38pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Low Voltage SPST 0.4 Ohm Analog Switch, 3000-REEL Product overview: FSA2156P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 0.4 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2156P6X can be used for catalog matching and distributor lookup.
Low Voltage SPST 0.4 Ohm Analog Switch
1 Circuit IC Switch 1:1 360mOhm (Typ) SC-88 (SC-70-6)
1 Circuit IC Switch 1:1 360mOhm (Typ) SC-88 (SC-70-6)
1 Circuit IC Switch 1:1 360mOhm (Typ) SC-88 (SC-70-6)
IC SWITCH SPST SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 016485-FSA2156P6X | 747-FSA2156P6X | FSA2156P6X | FSA2156P6XTR-ND | FSA2156P6X | FSA2156P6X |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2156P6X | 0.4 Ohm Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 3 volts | 1.65 to 4.3 volts | |||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |