SPDT, 2 Func, 1 Channel, CMOS
Dual SPDT Analog Switch, 50MHz, 1.65-4.3V, MSOP Product overview: FSA2268UMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 4.3V, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 50MHz, 4.3V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2268UMX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016495-FSA2268UMX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 300 mOhm (Typ)
Case / Package: 10-UMLP (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | FSA2268UMX | 780-FSA2268UMX | 016495-FSA2268UMX | FSA2268UMX |
| Product Name | Dual 50MHz 4.3V MSOP Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches - Special Purpose - FSA2268UMX | Analog Switches - Special Purpose | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Logic Family | CMOS | |||
| Package Type | LCC10 | Tape and Reel | 10-UMLP (1.8x1.4) | 10-UFQFN |
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | ||
| Bandwidth | 50 MHz | 50 MHz |