IC SWITCH SPST-NCX4 35OHM 16SOIC Product overview: DG411DY-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG411DY-T can be used for catalog matching and distributor lookup.
DG411 Quad, Rail-To-Rail, Fault-Protected, SPST Analog Switch
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 805816-DG411DY-T
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 5pC
Crosstalk: -85dB at 1MHz
Voltage - Supply, Dual (V±): ±5V ~ 20V
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 5V ~ 44V
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 35Ohm
Switch Time (Ton, Toff) (Maximum): 175ns, 145ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: DG411
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG411DY-T | DG411DY-T | DG411DY-T-ND | 805816-DG411DY-T | DG411DY-T | DG411DY-T |
| Product Name | 35OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DY-T | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SOIC; SOIC16 | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Switch Type | SPST | |||||
| Configuration | 1:1 | |||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) |