Telecommunications Switch IC 1 Channel 16-UMLP (1.8x2.6)
Telecommunications Switch IC 1 Channel 16-UMLP (1.8x2.6)
Telecommunications Switch IC 1 Channel 16-UMLP (1.8x2.6)
4PDT Analog Switch IC, 475MHz, 2.7-4.3V, SMT, 16-Pin Product overview: FSA2567UMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475MHz, 4.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 475MHz, 4.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2567UMX can be used for catalog matching and distributor lookup.
Low Power, Dual SIM Card Analog Switch
IC, Fairchild, FSA2567UMX
IC, Fairchild, FSA2567UMX
IC, Fairchild, FSA2567UMX
10Ω 1 Four-pole double throw(4PDT) UFQFN-16(1.8x2.6) Analog Switches / Multiplexers ROHS
Telecommunications Switch IC 1 Channel 16-UMLP (1.8x2.6)
Telecommunications Switch IC 1 Channel 16-UMLP (1.8x2.6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSA2567UMXDKR-ND | 780-FSA2567UMX | FSA2567UMX | 8075973P | 8075973 | FSA2567UMX | FSA2567UMX |
| Product Name | Analog Switches - Special Purpose | 475MHz 4.3V Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches - Special Purpose | |
| Switch Type | 4PDT | ||||||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 2.7 to 4.3 volts | 1.65 to 4.3 volts | ||||
| Ron | 10 ohms | 10 ohms | 10 ohms | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 16-UFQFN | Tape and Reel | UQFN-16 | UMLP | Umlp | 16-UFQFN |