The DG401 and DG403 monolithic CMOS analog switches have TTL and CMOS compatible digital inputs.brbr These switches feature low analog ON resistance (45?) and fast switch time (tON150ns). Low charge injection simplifies sample and hold applications.brbr The improvements in the DG401, DG403 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VsubP-P/sub signals. Power supplies may be single-ended from +5V to +34V, or split from ±5V to ±17V.brbr The analog switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±15V analog input range. The three different devices provide the equivalent of two SPST (DG401) or two SPDT (DG403) relay switch contacts with CMOS or TTL level activation. The pinout is similar, permitting a standard layout to be used, choosing the switch function as needed.
SPDT, 2 Func, 1 Channel, CMOS, PDSO16
Analog Switch Dual SPDT 16-Pin SOIC
IC SWITCH SPDT X 2 45OHM 16SOIC Product overview: DG403DYZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403DYZ can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 45Ohm 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 014242-DG403DYZ
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 60pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 45 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 34 V
Dual Supply Voltage(V±): ±5 V to 17 V
Max Switch Time (Ton,Toff): 150ns, 100ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 500pA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
2 Circuit IC Switch 2:1 45Ohm 16-SOIC
2 Circuit IC Switch 2:1 45Ohm 16-SOIC
IC SWITCH DUAL DPST 16SOIC
| Renesas Electronics Corporation | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG403DYZ | DG403DYZ | 9215573 | 747-DG403DYZ | DG403DYZ-ND | 014242-DG403DYZ | DG403DYZ | DG403DYZ |
| Product Name | Monolithic CMOS Analog Switches | Multiplexer & Demultiplexer ICs | 45OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DYZ | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Supply Voltage (VS) | 9 to 40 volts | 5 to 34 volts | 5 to 34 volts | 5 to 34 volts | ||||
| Package Type | SOIC; TSSOP | SOIC; SOICN | SOIC; Soic | Tube | SOIC; "16-SOIC | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Number of Devices | 4 | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Logic Family | CMOS |