1-CHANNEL, SGL POLE DOUBLE THROW SWITCH, PDSO14 Product overview: HI9P0301-5 from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0301-5 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1180583-HI9P0301-5
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
CMOS Analog Switch
1 Circuit IC Switch 2:1 50Ohm 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 747-HI9P0301-5 | 1180583-HI9P0301-5 | HI9P0301-5 | HI9P0301-5 |
| Product Name | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - HI9P0301-5 | Analog Switches, Multiplexers, Demultiplexers | |
| Package Type | SOIC N | SOIC; SOIC14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CMOS | |||
| Normal Condition | Normally Closed (NC); Normally Open (NO) |