Manufacturer: Harris Corporation
Win Source Part Number: 915101-CD4514BD3
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
4-BIT LATCH/4-TO-16 LINE DECODER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 915101-CD4514BD3 | CD4514BD3 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4514BD3 | Logic - Signal Switches, Multiplexers, Decoders |
| Configuration | 1 x 4:16 |