Rochester Electronics Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADAS1000-3BCPZ ADAS1000-3BCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910164-ADAS1000-3BCP Z Features: Channel AFE 19 Bit 56-LFCSP-VQ (9x9) Package: 56-VFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (9x9) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910164-ADAS1000-3BCP Z Features: Channel AFE 19 Bit 56-LFCSP-VQ (9x9) Package: 56-VFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (9x9) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADAS1000-3BCPZ - 910164-ADAS1000-3BCPZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADAS1000-3BCPZ
910164-ADAS1000-3BCPZ
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADAS1000-3BCPZ 910164-ADAS1000-3BCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910164-ADAS1000-3BCP Z Features: Channel AFE 19 Bit 56-LFCSP-VQ (9x9) Package: 56-VFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (9x9) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910164-ADAS1000-3BCPZ
Features: Channel AFE 19 Bit 56-LFCSP-VQ (9x9)
Package: 56-VFQFN Exposed Pad, CSP
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-LFCSP-VQ (9x9)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 910164-ADAS1000-3BCPZ
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADAS1000-3BCPZ
Package Type CSP; 56-LFCSP-VQ (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers