Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC4053F CD54HC4053F

Description
Manufacturer: Harris Corporation Win Source Part Number: 915125-CD54HC4053F Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915125-CD54HC4053F Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC4053F - 915125-CD54HC4053F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC4053F
915125-CD54HC4053F
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC4053F 915125-CD54HC4053F
Manufacturer: Harris Corporation Win Source Part Number: 915125-CD54HC4053F Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915125-CD54HC4053F
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4053F - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD54HC4053F
Interface - Analog Switches, Multiplexers, Demultiplexers CD54HC4053F
SINGLE-ENDED MUX, 2 CHANNEL

SINGLE-ENDED MUX, 2 CHANNEL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 915125-CD54HC4053F CD54HC4053F
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC4053F Interface - Analog Switches, Multiplexers, Demultiplexers
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Applications Automotive
Standards and Certifications RoHS
Bandwidth 60 MHz
View Details
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 66BM - Acme Chip Technology Co., Limited
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TSSOP Analog Switch and Multiplexer IC - 743-74HC138PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers