Manufacturer: ON Semiconductor
Win Source Part Number: 801370-FSA3051TMX
Packaging: Reel
Mounting Style: Surface Mount
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 1GHz
Crosstalk: -23dB at 240MHz
Channel-to-Channel Matching (ΔRon): 350mOhm
Channel Capacitance (CS(off), CD(off)): 3.3pF
Supplier Device Package: 6-TMLP (1X1)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.6V ~ 5.5V
Manufacturer Package: 6-XFDFN
On-State Resistance (Maximum): 10Ohm
Switch Time (Ton, Toff) (Maximum): 34ns, 23ns (Typ)
Current - Leakage (IS(off)) (Maximum): 2μA
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
IC SWITCH SPDT X 1 10OHM 6TMLP Product overview: FSA3051TMX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA3051TMX can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 10Ohm 6-TMLP (1X1)
1 Circuit IC Switch 2:1 10Ohm 6-TMLP (1X1)
1 Circuit IC Switch 2:1 10Ohm 6-TMLP (1X1)
High Performance SPDT Analog Switch with Over-Voltage Tolerance
High Performance SPDT Analog Switch with Over-Voltage Tolerance
IC SWITCH SPDT 10 OHM 6TMLP
1 Circuit IC Switch 2:1 10Ohm 6-TMLP (1X1)
1 Circuit IC Switch 2:1 10Ohm 6-TMLP (1X1)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 801370-FSA3051TMX | 747-FSA3051TMX | FSA3051TMXTR-ND | FSA3051TMX | FSA3051TMX | FSA3051TMX |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3051TMX | 10OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | |||
| Bandwidth | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS |