Low Voltage Dual-SPDT (0.4Ω) Analog Switch w/Negative Swing Audio Capability, 5000-REEL Product overview: FSA2269UMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2269UMX can be used for catalog matching and distributor lookup.
SPDT, 2 Func, 1 Channel, CMOS
SPDT, 2 Func, 1 Channel, CMOS
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016499-FSA2269UMX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 300 mOhm (Typ)
Case / Package: 10-UMLP (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
300mΩ 2 SPDT(SPDT) UFQFN-10(1.4x1.8) Analog Switches / Multiplexers ROHS
Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-FSA2269UMX | FSA2269UMX | 016499-FSA2269UMX | FSA2269UMX | FSA2269UMX |
| Product Name | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches - Special Purpose - FSA2269UMX | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches - Special Purpose | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.5 volts | 1.65 to 4.5 volts | ||
| Bandwidth | 50 MHz | 50 MHz | |||
| Min Operating Current | 1.00E-4 mA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |