onsemi Dual 0.4OHM Analog Switch and Multiplexer IC FSA2269L10X

Description
LOW VOLTAGE DUAL-SPDT (0.4OHM) A Product overview: FSA2269L10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2269L10X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LOW VOLTAGE DUAL-SPDT (0.4OHM) A Product overview: FSA2269L10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2269L10X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 0.4OHM Analog Switch and Multiplexer IC
780-FSA2269L10X
Dual 0.4OHM Analog Switch and Multiplexer IC 780-FSA2269L10X
LOW VOLTAGE DUAL-SPDT (0.4OHM) A Product overview: FSA2269L10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2269L10X can be used for catalog matching and distributor lookup.

LOW VOLTAGE DUAL-SPDT (0.4OHM) A Product overview: FSA2269L10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2269L10X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FSA2269L10X - Rochester Electronics
Newburyport, MA, United States
SPDT, 2 Func, 1 Channel, CMOS

SPDT, 2 Func, 1 Channel, CMOS

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - FSA2269L10X - 016496-FSA2269L10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2269L10X
016496-FSA2269L10X
Interface - Interface - Analog Switches - Special Purpose - FSA2269L10X 016496-FSA2269L10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016496-FSA2269L10X Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm (Typ) Case / Package: 10-MicroPak Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016496-FSA2269L10X
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 300 mOhm (Typ)
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 1.65 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2269L10X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2269L10X
Analog Switches - Special Purpose FSA2269L10X
Audio Switch IC 2 Channel 10-MicroPak™

Audio Switch IC 2 Channel 10-MicroPak™

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2269L10X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2269L10X
Analog Switches - Special Purpose FSA2269L10X
Audio Switch IC 2 Channel 10-MicroPak™

Audio Switch IC 2 Channel 10-MicroPak™

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Switches IC Analog Multiplexers
Product Number 780-FSA2269L10X FSA2269L10X 016496-FSA2269L10X FSA2269L10X
Product Name Dual 0.4OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches - Special Purpose - FSA2269L10X Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 4.5 volts 1.65 to 4.5 volts
Bandwidth 50 MHz 50 MHz
Min Operating Current 1.00E-4 mA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905682 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3790-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 150 ohms
View Details
4 suppliers