Audio, Telecommunications, USB Switch IC 6 Channel 25-WLCSP (2.16x2.16)
Audio, Telecommunications, USB Switch IC 6 Channel 25-WLCSP (2.16x2.16)
FSA4485 - USB-C Analog Audio Switch with Overvoltage Protection
Audio, Telecommunications, USB Switch IC 6 Channel 25-WLCSP (2.16x2.16)
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 488-FSA4485UCXTR-ND | FSA4485UCX | FSA4485UCX |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose | |
| Features | Serial Input | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | ||
| Ron | 1 to 3 ohms | 1 to 3 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |